XL Fanback Steel & Fabric Folding Chair (Case/4)

Fabric seat folding chair is made with 18-gauge, steel tubes and double hinges to safely support up to 400 lb. Fanback-shaped back allows air to flow freely to help keep you cool during extended seating periods. Large seat size provides a more comfortable seating experience. Triple U-shaped braces create a high level of lateral strength for increased safety. Powder coating helps prevent scratches and wear to keep its elegant appearance for longer. Plus, its lightweight design and convenient hand hold allow easy transportation and setup.

Manufacturer Part Number
516602900
EAN/UPC
0043202544514,043202544514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
• Packaging: 4/Carton
• Seat Pan: Steel
• Back Rest: Polypropylene
• Frame: Steel
• Cushion: Polyurethane Foam Pad
• Cushion Cover: Fabric
• Chair Weight: 12.2lbs