CoGo Table

CoGo Table is ideal for outdoor use with UV-resistant, weather-resistant steel construction and easily adaptable for indoor use. 2-1/4" diameter opening in the tabletop accommodates an umbrella (not included) for shading. Footring around the base enhances stability and acts as a footrest. Powder-coat finish offers durability. Table pairs well with Safco Steel Indoor/Outdoor Chairs (4360) to complete your look.

Manufacturer Part Number
4361BL
EAN/UPC
0073555436129,073555436129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ideal for outdoor use, easily adaptable for indoor use
  • UV and weather resistant; Repellant against moisture, heat and stains
  • Steel construction
  • 21⁄4” diameter opening in tabletop to accommodate an umbrella (not included)
  • Hooks available to hang up your belongings