Onyx Letter Tray

Elegant letter tray makes it easy to keep your papers organized and prioritized while keeping them off your desk. With sturdy mesh construction, your files and documents will be organized in style. Tray is made of steel with a powder-coat finish for durability.

Manufacturer Part Number
3271BU
EAN/UPC
0073555327151,073555327151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Blue
  • Finished Product Dimensions: 9 ¼"W x 11 ¾"D x 8"H
  • Finished Product Weight: 2.25 lbs.
  • GREENGUARD: No 
  • Material(s): Steel
  • Overall Depth: 11 ¾"
  • Overall Height: 8"
  • Overall Width: 9 ¼"
  • Paint / Finish: Powder Coat
  • Stackable: Yes