Onyx Wire Mesh Desktop Organizer

Slanted desk organizer helps you manage papers, folders and small binders and keep them accessible on the worksurface. Each slanted section is 1" wide. Desk organizer has a sturdy, steel mesh construction with a black powder-coat finish.

Manufacturer Part Number
3258WH
EAN/UPC
0073555325898,073555325898
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: White
  • Compartment Quantity: 8-Tier
  • Compartment Size: 1"W
  • Finished Product Dimensions: 11 ¾"W x 10 ¾"D x 14"H
  • Finished Product Weight: 6 lbs.
  • GREENGUARD: No
  • Material(s): Steel
  • Overall Depth: 10 ¾"
  • Overall Height: 14"
  • Overall Width: 11 ¾"