Onyx 3 Tray/3 Upright Section Desk Organizer

Organize your files using this sturdy steel mesh organizer with a powder-coat finish. Design includes three 2" high horizontal trays for letter-size documents and three 2" wide upright compartments for file folders and small binders. Greenguard Certified.

Manufacturer Part Number
3254WE
EAN/UPC
0073555325461,073555325461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Wine
  • Compartment Quantity: 3 Horizontal, 3 Upright
  • Compartment Size: 2"W
  • Finished Product Dimensions: 19 ½"W x 11 ½"D x 8 ¼"H
  • Finished Product Weight: 7 lbs.
  • GREENGUARD: No
  • Material(s): Steel
  • Overall Depth: 11 ½"
  • Overall Height: 8 ¼"
  • Overall Width: 19 ½"