The 5500 basic design of this manager's chair is an excellent example of simplicity at its best. The open air-grid back with built-in lumbar support conforms to your back for passive ergonomic support. The black mesh seat is thickly cushioned for enhanced comfort. Functions include pneumatic seat-height adjustment from 18-3/4" to 23", 360-degree swivel and 2-to-1 synchro tilt control with adjustable tilt tension. Angled arms with soft pads are height-adjustable. Heavy-duty, angled nylon base has oversized, dual-wheel carpet casters. Seat size is 20-1/2" wide x 21" deep x 3-1/2" thick. Back size is 20-1/2" wide x 18-1/2" high. Distance between arms is 18-3/4". Professional Dark Air Grid Back Managers Chair is also Greenguard Indoor Air Quality Certified.
Note:
Seat Size: . . . . . . . . . . . . . . 20.5W x 19.5D x 3.5T
Back Size: . . . . . . . . . . . . . . . . . . 20.5W x 18.5H
Max. Overall Size: . . . . . . 26.5W x 25.25D x 42H
Arms Max Inside: . . . . . . . . . . . . . . . . . . . . 18.75
Arms to Floor Min: . . . . . . . . . . . . . . . . . . . . 25.5
Arms to Seat Min: . . . . . . . . . . . . . . . . . . . . 6.25
Seat Height Min: . . . . . . . . . . . . . . . . . . . . 18.75
Seat Height Max: . . . . . . . . . . . . . . . . . . . . . . . 23
Seat Travel: . . . . . . . . . . . . . . . . . . . . . . . . . 4.25
Cube: . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 5.47
Carton Dimensions: . . . . . . . . . . . . . 28 x 26 x 13
Weight: . . . . . . . . . . . . . . . . . . . . . . . . . . . 40lbs.
UPS Weight: . . . . . . . . . . . . . . . . . . . . . . . . 53 lbs.