Task Desk Lamp

Task Desk Lamp offers a wide range of motion for precise placement. The pivoting head provides custom positioning. It can be twisted 360 degrees. Desk lamp does not articulate at its 6.7" diameter base. Full-range dimming ranges from 10 to 100 percent. LED is designed to last for 50,000 hours of life. It uses only 5 watts of energy. Design also included 3500K color temperature and 80 color rendering index. TAA-compliant light comes with a 9'4" power cord.

Manufacturer Part Number
HLED2
EAN/UPC
0089192763153,089192763153
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Brushed Nickel
  • 9' 4" silver power cord
  • Full range dimming from 100% to 10% with last state memory
  • 5.1 watts at highest setting, 0.5 watt at lowest setting
  • 15.8"H with a 15.75"W light head
  • 6" round base
  • 50,000 lifetime hours (25 years)
  • Color Temperature: 3500K
  • Color Rendering Index: 80
  • Weight: 5 lbs
  • Certifications: UL and TAA
  • Pivoting head provides custom positioning