Coffee table features top-over-apron and square corner detail that complements many different furniture designs. It is idea for high-traffic areas such as reception rooms and lounges. Top and aprons are made of abrasion-resistant, stain-resistant, thermal-fused Harvest laminate over durable, 1-1/8" thick, solid-core, high-density particleboard. Coffee table meets or exceeds applicable ANSI/BIFMA standards.
Note:
General
Assembly Type: Easy to Assemble (ETA)
Gross Weight: 48.0 lbs.
Overall Depth: 20.0"
Overall Height: 16.0"
Overall Width: 48.0"
Units Per Package: 1
Top / Worksurface
Top / Worksurface Dimensions: 20x48"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: No
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: High-Pressure Laminate (HPL)