2112 Mahogany Base Double Rail Guest Chair

Contemporary wood guest chair features a molded polymer seat shell for added comfort and durability. Design also includes a four-leg base and double-rail arms with wide tops. Arms and legs are made of hardwood with a Mocha finish. Contoured backrest is fully upholstered. Floating back construction allows easy cleaning so this chair is excellent for healthcare environments. Seat measures 20" wide x 17" deep x 18-1/2" high from the floor. Distance between arms is 18-7/8". Usable seat depth is 17". Back measures 21" wide x 16" high from seat. Chair meets or exceeds ANSI/BIFMA and ISTA performance standards.

Manufacturer Part Number
2112MOCHCU24
EAN/UPC
0745123202695,745123202695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Arm Options: Fixed

Assembly Type: Fully Assembled

Gross Weight: 27.6 lbs.

Overall Depth: 22.0"

Overall Height: 33.13"

Overall Width: 23.5"

Stacking Function: No

Units Per Package: 1

User Weight Capacity: 250.0 lbs.

Chair Back

Back Type: Guest

Back Width: 21.0"

Lumbar Support: Yes

Chair Seat

Seat Depth - Useable: 17.0"

Seat Overall Depth: 17.0"

Seat Width: 20.0"

Chair Base

Base Material: Hardwood

Caster or Glide or Foot: Glide