10500 Series Left Pedestal Desk

Left-pedestal desk belongs to the HON 10500 Series Wood Laminate Furniture, a versatile collection for any office arrangement. Smooth, flat edges and a full modesty panel deliver a clean, streamlined look. Scratch-resistant, spill-resistant and wear-resistant, Mocha laminate on strong inner-frame construction assures trouble-free performance and long life. Desk features one pedestal on the left side with two box drawers for supplies and one file drawer for filing. All drawers are five-sided construction for added strength and easy alignment or replacement of drawer fronts. Drawers operate on full-extension, ball-bearing suspension. File drawer includes integrated hangrails for side-to-side letter-size or legal-size filing and front-to-back letter-size filing. Desk also has a rectangular top, two 3" round grommets to route and hide wires and cables and interchangeable, core-removable lock for quick, easy rekeying. Center drawer for the desk is sold separately.

Manufacturer Part Number
105896LMOMO
EAN/UPC
0752856999679,752856999679
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Fully Assembled

Gross Weight: 278.0 lbs.

Overall Depth: 36.0"

Overall Height: 29.5"

Overall Width: 72.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: Yes

Conference Overhang Depth: 11.0"

Edge Style: Smooth

Kneespace Height: 28.0"

Kneespace Width: 55.0"

Top / Worksurface Dimensions: 72x36"

Top / Worksurface Edge Thickness: 1.0"

Top / Worksurface Grommet: Standard

Top / Worksurface Shape: Rectangle

Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)

Drawer

Drawer Configuration: Box/Box/File

Drawer Quantity Available: 2

Drawer Suspension - Box: Ball-Bearing

Drawer Suspension - File: Ball-Bearing

Hangrail Options: Front-to-Back/Side-to-Side

Storage

Document Size Accommodation: Legal/Letter

Handle Style: Finger

Lock: Yes

Locks Per Unit: 1

Modesty Panel

Modesty Panel Material: Particleboard

Modesty Panel Option: Standard

Pedestal

Pedestal Count: 1

Pedestal Drawer Accessories: Hang Rails

Pedestal Drawer Configuration: Box/Box/File

Pedestal Types: Full

Base

Caster or Glide: Glide