Right-pedestal desk belongs to the HON 10500 Series Wood Laminate Furniture, a versatile collection for any office arrangement. Smooth, flat edges and a full modesty panel deliver a clean, streamlined look. Scratch-resistant, spill-resistant and wear-resistant, Mocha laminate on strong inner-frame construction assures trouble-free performance and long life. Desk features one pedestal on the right side with two box drawers for supplies and one file drawer for filing. All drawers are five-sided construction for added strength and easy alignment or replacement of drawer fronts. Drawers operate on full-extension, ball-bearing suspension. File drawer includes integrated hangrails for side-to-side letter-size or legal-size filing and front-to-back letter-size filing. Desk also has a rectangular top, two 3" round grommets to route and hide wires and cables and interchangeable, core-removable lock for quick, easy rekeying. Center drawer for the desk is sold separately.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 278.0 lbs.
Overall Depth: 36.0"
Overall Height: 29.5"
Overall Width: 72.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: Yes
Conference Overhang Depth: 11.0"
Edge Style: Smooth
Kneespace Height: 28.0"
Kneespace Width: 55.0"
Top / Worksurface Dimensions: 72x36"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/Box/File
Drawer Quantity Available: 2
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 1
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard
Pedestal
Pedestal Count: 1
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/Box/File
Pedestal Types: Full
Base
Caster or Glide: Glide