Double-pedestal desk belongs to the HON 10500 Series Wood Laminate Furniture, a versatile collection for any office arrangement. Smooth, flat edges and a full modesty panel deliver a clean, streamlined look. Scratch-resistant, spill-resistant and wear-resistant, Mocha laminate on strong inner-frame construction assures trouble-free performance and long life. Desk features two full pedestals with five-sided drawer construction for added strength and easy alignment. One pedestal includes two box drawers for supplies and one file drawer for filing. The other pedestal includes two file drawers. All file drawers include integrated hangrails for side-to-side letter-size and legal-size hanging folders and front-to-back letter-size filing. Drawers operate on full-extension, ball-bearing suspension. Desk also has two 3" round grommets to route and hide wires and cables and interchangeable, core-removable lock for quick, easy rekeying. Center drawer for the desk is sold separately.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 340.0 lbs.
Overall Depth: 36.0"
Overall Height: 29.5"
Overall Width: 72.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: Yes
Conference Overhang Depth: 11.0"
Edge Style: Smooth
Kneespace Height: 28.0"
Kneespace Width: 40.0"
Top / Worksurface Dimensions: 72x36"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/Box/File & File/File
Drawer Quantity Available: 5
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 2
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard
Pedestal
Pedestal Count: 2
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/Box/File & File/File
Pedestal Types: Full
Base
Caster or Glide: Glide