Left-pedestal desk is part of HON 10500 Series Wood Laminate Desking that offers practical functionality and uncompromising durability. Durable, 1-1/8" solid-core, high-performance particleboard resists warping. Laminate is scratch-resistant, stain-resistant and spill-resistant. Single-pedestal desk features a full-height modesty panel and 3/4 pedestal with one box and one file drawer. Drawers lock and offer five-sided construction for easy drawer alignment or replacement of drawer fronts. Interchangeable core-removable lock makes rekeying quick and easy. Box drawers operate on ball-bearing suspension with 3/4 extension while the file drawers extend fully on ball-bearing suspension. Built-in hangrails are designed for side-to-side, letter-size or legal-size filing and front-to-back letter-size filing. Two round grommets (3") in the desktop offer easy cord management.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 229.0 lbs.
Overall Depth: 30.0"
Overall Height: 29.5"
Overall Width: 66.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: Yes
Conference Overhang Depth: 5.0"
Edge Style: Smooth
Kneespace Height: 28.0"
Kneespace Width: 49.0"
Top / Worksurface Dimensions: 66x30"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/File
Drawer Quantity Available: 2
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 1
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard
Pedestal
Pedestal Count: 1
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/File
Pedestal Types: Three-Quarter