Curved right return with 3/4 pedestal is part of HON 10500 Series Wood Laminate Desking that offers practical functionality and uncompromising durability. It should not be used freestanding. Pair with the 10500 Series Curved Corner Unit. Durable, 1-1/8" solid-core, high-performance particleboard resists warping. Laminate is scratch-resistant, stain-resistant and spill-resistant. Return features a full-height modesty panel and a 3/4 pedestal with one box and one file drawer. Drawers lock and offer five-sided construction for easy drawer alignment or replacement of drawer fronts. Interchangeable core-removable lock makes rekeying quick and easy. Box drawers operate on ball-bearing suspension with 3/4 extension while the file drawers extend fully on ball-bearing suspension. Included hangrails are designed for side-to-side, letter-size or legal-size filing and front-to-back letter-size filing. Single round grommet (3") in the desktop offers easy cord management.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 134.0 lbs.
Overall Depth: 24.0"
Overall Height: 29.5"
Overall Width: 42.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Edge Style: Square
Kneespace Height: 29.0"
Kneespace Width: 26.0"
Top / Worksurface Dimensions: 42x18-24"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Extended Corner
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/File
Drawer Quantity Available: 2
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 1
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard
Pedestal
Pedestal Count: 1
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/File
Pedestal Types: Three-Quarter