Curved corner unit is part of HON 10500 Series Wood Laminate Desking that offers practical functionality and uncompromising durability. It can be used freestanding or paired with a 10500 Series curved return. Curved corner unit accepts stack-on storage to expand your storage opportunities without expanding your footprint. Durable, 1-1/8" solid-core, high-performance particleboard resists warping. Laminate is scratch-resistant, stain-resistant and spill-resistant. Desk features full-height modesty panel and one round grommets (3") in the corner desktop for easy cord management.
Note:
General
Assembly Type: Easy to Assemble (ETA)
Gross Weight: 128.0 lbs.
Overall Depth: 35.88"
Overall Height: 29.13"
Overall Width: 36.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Edge Style: Square
Kneespace Height: 28.0"
Kneespace Width: 35.0"
Top / Worksurface Dimensions: 36x36"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Corner
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Storage
Lock: No
Modesty Panel
Modesty Panel Material: Particleboard
Base
Caster or Glide: Glide