10500 Srs Mocha Laminate Furniture Components

Double-pedestal desk with rectangular top is part of HON 10500 Series Wood Laminate Desking that offers practical functionality and uncompromising durability. Durable, 1-1/8" solid-core, high-performance particleboard resists warping. Laminate is scratch-resistant, stain-resistant and spill-resistant. Desk features full-height modesty panel and 3/4 pedestal with one box and one file drawer. Drawers lock and offer five-sided construction for easy drawer alignment or replacement of drawer fronts. Interchangeable core-removable lock makes rekeying quick and easy. Box drawers operate on ball-bearing suspension with 3/4 extension while the file drawers extend fully on ball-bearing suspension. Included hangrails are designed for side-to-side, letter-size or legal-size filing and front-to-back letter-size filing. Two round grommets (3") in the desktop offer easy cord management. Credenza is not designed to be used with modular or mobile pedestals.

Manufacturer Part Number
10573MOMO
EAN/UPC
0881728025311,881728025311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Fully Assembled

Gross Weight: 271.0 lbs.

Overall Depth: 30.0"

Overall Height: 29.5"

Overall Width: 60.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: Yes

Conference Overhang Depth: 5.0"

Edge Style: Square

Kneespace Height: 29.0"

Kneespace Width: 28.0"

Top / Worksurface Dimensions: 60x30"

Top / Worksurface Edge Thickness: 1.0"

Top / Worksurface Grommet: Standard

Top / Worksurface Shape: Rectangle

Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)

Drawer

Drawer Configuration: Box/File

Drawer Quantity Available: 4

Drawer Suspension - Box: Ball-Bearing

Drawer Suspension - File: Ball-Bearing

Hangrail Options: Front-to-Back/Side-to-Side

Storage

Document Size Accommodation: Legal/Letter

Handle Style: Finger

Lock: Yes

Locks Per Unit: 2

Modesty Panel

Modesty Panel Material: Particleboard

Modesty Panel Option: Standard

Pedestal

Pedestal Count: 2

Pedestal Drawer Accessories: Hang Rails

Pedestal Drawer Configuration: Box/File & Box/File

Pedestal Types: Three-Quarter