10500 Series Bridge

Mocha laminate bridge is a part of the HON 10500 Series Wood Laminate Furniture that complements many other furniture designs. This bridge connects a single-pedestal desk, desk shell or peninsula to a corner unit, single-pedestal credenza or credenza shell for smooth modular desking. Durable, thermal-fused laminate resists scratches and stains. The scratch-resistant, spill-resistant, wear-resistant laminate is applied to a strong inner-frame construction for trouble-free performance and long life. One-cord grommet in the top and one pass-thru grommet in the top center of the modesty panels route and hide cords. The kneespace is limited to 24-3/4" wide if the bridge is used with a 66" wide single-pedestal desk.

Manufacturer Part Number
10570MOMO
EAN/UPC
0782986763369,782986763369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Easy to Assemble (ETA)

Gross Weight: 76.0 lbs.

Overall Depth: 23.88"

Overall Height: 29.5"

Overall Width: 47.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: No

Conference Overhang Depth: 0.0"

Edge Style: Square

Kneespace Height: 28.0"

Kneespace Width: 47.0"

Top / Worksurface Dimensions: 47x24"

Top / Worksurface Edge Thickness: 1.0"

Top / Worksurface Grommet: Standard

Top / Worksurface Shape: Rectangle

Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)

Storage

Lock: No

Modesty Panel

Modesty Panel Material: Particleboard

Modesty Panel Option: Standard

Base

Caster or Glide: Caster