Lateral file with two drawers is compatible with HON 10500 Series laminate wood furniture. Clean, straightforward design with square edges offers a streamlined look. Abrasion-resistant and stain-resistant, thermal-fused Mocha laminate over durable, 1-1/8" thick, solid-core, high-density particleboard resists warping. Drawers operate on ball-bearing suspension with full extension. Hangrails are provided in all file drawers for side-to-side letter-size and legal-size filing and front-to-back for letter-size filing. Mechanical interlock inhibits the extension of more than one drawer from opening at a time. Adjustable, hex leveling glides allow floorstanding furniture to be easily leveled without lifting the unit. Glides have 3/4" adjustable range. Lateral file is equipped with HON One Key interchangeable, core-removable lock to make rekeying quick and easy.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 170.0 lbs.
Overall Depth: 20.0"
Overall Height: 29.5"
Overall Width: 36.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Conference Overhang Depth: 0.0"
Edge Style: Square
Drawer
Drawer Configuration: Lateral/Lateral
Drawer Quantity Available: 2
Drawer Suspension - Lateral File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 1
Pedestal
Pedestal Drawer Configuration: Lateral/Lateral