10500 Srs Mocha Laminate Furniture Components

Laminate bookcase is a part of HON 10500 Series Wood Laminate Furniture that complements many other furniture designs. The five shelves are fixed for dependable storage. Scratch-resistant, spill-resistant, wear-resistant, Mocha laminate is applied to a strong inner-frame construction for trouble-free performance and long life. Bookcase also features a fully finished back, square corner edge detail, and 3/4" thick interior shelves. The bottom shelf, top and end panels are 1-1/8" thick. Inside shelf dimensions are 33-3/4" wide x 12" deep x 13" high. Adjustable hex leveling glides allow the freestanding bookcase to be easily leveled without lifting it. Glides offer a 3/4" adjustable range.

Manufacturer Part Number
105535MOMO
EAN/UPC
0752856773170,752856773170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Fully Assembled

Gross Weight: 187.0 lbs.

Overall Depth: 13.13"

Overall Height: 71.0"

Overall Width: 36.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: No

Edge Style: Square

Storage

Lock: No