10500 Series Left Credenza

Credenza with 3/4 pedestal is a part of HON 10500 Series Wood Laminate Furniture that complements many furniture designs. Left-pedestal credenza features one box and one file drawer. Locking drawers offer five-sided construction for easy drawer alignment. Interchangeable, core-removable lock makes rekeying quick and easy. Box drawer operates on ball-bearing suspension with 3/4 extension while the file drawer extends fully on ball-bearing suspensions. Included hangrails are designed for side-to-side letter-size or legal-size filing and front-to-back letter-size filing. Top and end panels are made with durable, thermal-fused laminate over durable, 1-1/8" thick, solid-core high-performance particleboard and resist warping, scratches and stains. One-cord, pass-through, 3" grommet in the top center of the formal, full-height modesty panel is designed to reach electrical wall outlets while routing wires and cables. Credenza is not designed to be used with modular or mobile pedestals.

Manufacturer Part Number
10546LMOMO
EAN/UPC
0782986694236,782986694236
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Fully Assembled

Gross Weight: 212.0 lbs.

Overall Depth: 24.0"

Overall Height: 29.5"

Overall Width: 72.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: Yes

Conference Overhang Depth: 4.0"

Edge Style: Square

Kneespace Height: 29.0"

Kneespace Width: 60.0"

Top / Worksurface Dimensions: 72x24"

Top / Worksurface Edge Thickness: 1.0"

Top / Worksurface Grommet: No

Top / Worksurface Shape: Rectangle

Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)

Drawer

Drawer Configuration: Box/File

Drawer Quantity Available: 2

Drawer Suspension - Box: Ball-Bearing

Drawer Suspension - File: Ball-Bearing

Hangrail Options: Front-to-Back/Side-to-Side

Storage

Document Size Accommodation: Legal/Letter

Handle Style: Finger

Lock: Yes

Locks Per Unit: 1

Modesty Panel

Modesty Panel Material: Particleboard

Modesty Panel Option: Standard

Pedestal

Pedestal Count: 1

Pedestal Drawer Accessories: Hang Rails

Pedestal Drawer Configuration: Box/File

Pedestal Types: Three-Quarter

Base

Caster or Glide: Glide