Kneespace credenza with 3/4 pedestal is part of HON 10500 Series Wood Laminate Desking that offers practical functionality and uncompromising durability. Durable, 1-1/8" solid-core, high-performance particleboard resists warping. Laminate is scratch-resistant, stain-resistant and spill-resistant. Credenza features one box and one file drawer in each pedestal. Drawers lock and offer five-sided construction for easy drawer alignment or replacement of drawer fronts. Interchangeable core-removable lock makes rekeying quick and easy. Box drawers operate on ball-bearing suspension with 3/4 extension while the file drawers extend fully on ball-bearing suspension. Included hangrails are designed for side-to-side, letter-size or legal-size filing and front-to-back letter-size filing. Formal, full-height modesty panel features one-cord, pass-through the grommet in the top center for easy access to wall electrical outlets. Credenza is not designed to be used with modular or mobile pedestals.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 243.0 lbs.
Overall Depth: 24.0"
Overall Height: 29.5"
Overall Width: 72.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: Yes
Conference Overhang Depth: 4.0"
Edge Style: Square
Kneespace Height: 28.0"
Kneespace Width: 40.0"
Top / Worksurface Dimensions: 72x24"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: No
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/File & Box/File
Drawer Quantity Available: 4
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 2
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard
Pedestal
Pedestal Count: 2
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/File & Box/File
Pedestal Types: Three-Quarter
Base
Caster or Glide: Glide