Stack-on storage with four doors adds overhead storage and is designed for use with HON 10500 Series curved corner L-station created by combining a 30" deep single-pedestal desk and a 48" wide return. This series offers well-built, cost-effective wood furniture for a growing business. Square edges and full modesty panels give this series a clean, streamlined look. Durable, easy-care, thermal-fused laminate resists scratches and stains. Stack-on storage is equipped with self-closing, adjustable hinged doors and valance to hide your task light. All furniture units are also sold separately. Furniture is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements and meets or exceeds ANSI/BIFMA and ISTA performance standards.
Note:
General
Assembly Type: Ready to Assemble (RTA)
Gross Weight: 198.0 lbs.
Overall Depth: 14.63"
Overall Height: 37.13"
Overall Width: 78.0"
Units Per Package: 1
Top / Worksurface
Edge Style: Square
Storage
Lock: No
Hutch
Door Type: Hinged
Hutch Clearance Height: 20.0"