Bookcase hutch is part of the HON 10500 Series that is the perfect solution for a growing business. Design includes square edges and durable, easy-care, Mocha thermal-fused laminate that resists scratches and stains. Hutch fits on 10500 Series lateral files and storage cabinets to offer extra storage space in the same footprint to save space. Cord pass-through gap behind the shelves and 1-1/8" full-width slot at the bottom of the back panel allows easy cord management. For versatile storage, the two shelves are adjustable in 1-1/4" increments with a total range of 17-1/2".
Note:
General
Assembly Type: Easy to Assemble (ETA)
Gross Weight: 103.0 lbs.
Overall Depth: 14.63"
Overall Height: 37.13"
Overall Width: 36.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Edge Style: Square
Storage
Lock: No