Locking storage cabinet is part of the HON 10500 Series that is the perfect solution for a growing business. Design includes square edges and durable, easy-care, Mocha thermal-fused laminate that resists scratches and stains. Storage cabinet features two doors, a core-removable lock and one adjustable shelf that adjusts in 1-1/2" increments with a total range of 6-1/4". 10500 stack-on storage and bookcase hutch (both sold separately) with a matching 20" depth can be used on top for extra storage. Storage cabinet is certified by SCS to be in compliance with specific, indoor, air-quality emission requirements and meets or exceeds applicable ANSI/BIFMA standards.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 147.0 lbs.
Overall Depth: 20.0"
Overall Height: 29.5"
Overall Width: 36.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Edge Style: Square
Top / Worksurface Dimensions: 36x20"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: No
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Storage
Handle Style: Linear
Lock: Yes
Locks Per Unit: 1
Hutch
Door Type: Hinged