10500 Srs Mocha Laminate Furniture Components

Left return with 3/4 pedestal is a part of HON 10500 Series Wood Laminate Furniture. To create an L-shaped layout, use with the 10500's right-pedestal desk. It can also be used with desk shells, peninsulas and corner units. Left return with formal, full-height modesty panel features one box and one file drawer. Locking drawers offer five-sided construction for easy drawer alignment. Interchangeable, core-removable lock makes rekeying quick and easy. Box drawer operates on ball-bearing suspension with 3/4 extension. File drawer extends fully on ball-bearing suspensions. Included hangrails are designed for side-to-side letter-size or legal-size filing and front-to-back letter-size filing. Top and end panels are made with durable, thermal-fused laminate over durable, 1-1/8" thick, solid-core high-performance particleboard and resist warping, scratches and stains. One-cord, pass-through, 3" grommet in the top is designed to reach electrical wall outlets while routing wires and cables.

Manufacturer Part Number
10516LMOMO
EAN/UPC
0745123974578,745123974578
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Fully Assembled

Gross Weight: 147.0 lbs.

Overall Depth: 24.0"

Overall Height: 29.5"

Overall Width: 48.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: No

Edge Style: Square

Kneespace Height: 28.0"

Kneespace Width: 32.0"

Top / Worksurface Dimensions: 48x24"

Top / Worksurface Edge Thickness: 1.0"

Top / Worksurface Grommet: Standard

Top / Worksurface Shape: Rectangle

Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)

Drawer

Drawer Configuration: Box/File

Drawer Quantity Available: 2

Drawer Suspension - Box: Ball-Bearing

Drawer Suspension - File: Ball-Bearing

Hangrail Options: Front-to-Back/Side-to-Side

Storage

Document Size Accommodation: Legal/Letter

Handle Style: Finger

Lock: Yes

Locks Per Unit: 1

Modesty Panel

Modesty Panel Material: Particleboard

Modesty Panel Option: Standard

Pedestal

Pedestal Count: 1

Pedestal Drawer Accessories: Hang Rails

Pedestal Drawer Configuration: Box/File

Pedestal Types: Three-Quarter

Base

Caster or Glide: Glide