Right return with 3/4 pedestal is a part of HON 10500 Series Wood Laminate Furniture. To create an L-shaped layout, use with the 10500's left-pedestal desk. It can also be used with desk shells, peninsulas and corner units. Right return with formal, full-height modesty panel features one box and one file drawer. Locking drawers offer five-sided construction for easy drawer alignment. Interchangeable, core-removable lock makes rekeying quick and easy. Box drawer operates on ball-bearing suspension with 3/4 extension. File drawer extends fully on ball-bearing suspensions. Included hangrails are designed for side-to-side letter-size or legal-size filing and front-to-back letter-size filing. Top and end panels are made with durable, thermal-fused laminate over durable, 1-1/8" thick, solid-core high-performance particleboard and resist warping, scratches and stains. One-cord, pass-through, 3" grommet in the top is designed to reach electrical wall outlets while routing wires and cables.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 147.0 lbs.
Overall Depth: 24.0"
Overall Height: 29.5"
Overall Width: 48.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Edge Style: Square
Kneespace Height: 28.0"
Kneespace Width: 32.0"
Top / Worksurface Dimensions: 48x24"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/File
Drawer Quantity Available: 2
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 1
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard
Pedestal
Pedestal Count: 1
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/File
Pedestal Types: Three-Quarter