Mobile pedestal belongs to the HON 10500 Series Desking that features well-built, cost-effective wood furniture that is the perfect solution for a growing business. Freestanding pedestal with smooth, flat edges can be used alone or fits neatly under 20" to 36" deep shells for desks, returns and credenzas that are at least 29-1/2" high. Easily roll the pedestal where you need it on hidden 2" diameter casters. Use the box drawer and file drawer to stay organized and store supplies and hanging files. File drawer includes built-in hangrails for letter-size and legal-size filing. All drawers lock with a core-removable lock and roll smoothly on ball-bearing suspension with full extension. Durable, thermal-fused, Mocha laminate resists scratches and stains. Pedestal is certified by SCS to be in compliance with specific indoor air-quality emission requirements and meets or exceeds ANSI/BIFMA and ISTA performance standards.
Note:
General
Assembly Type: Fully Assembled
Gross Weight: 65.0 lbs.
Overall Depth: 18.88"
Overall Height: 21.88"
Overall Width: 15.75"
Units Per Package: 1
Top / Worksurface
Conference Overhang: No
Edge Style: Square
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Drawer
Drawer Configuration: Box/File
Drawer Quantity Available: 2
Drawer Suspension - Box: Ball-Bearing
Drawer Suspension - File: Ball-Bearing
Hangrail Options: Front-to-Back/Side-to-Side
Storage
Document Size Accommodation: Legal/Letter
Handle Style: Finger
Lock: Yes
Locks Per Unit: 1
Pedestal
Pedestal Count: 1
Pedestal Drawer Accessories: Hang Rails
Pedestal Drawer Configuration: Box/File
Pedestal Types: Mobile
Base
Caster or Glide: Glide