Executive high-back chair with built-in headrest features comfortable fabric seat and back cushions with multi-density layered foam for comfort and support. Articulated back cushions and contemporary tapered loop arms add to the modern appeal. Convenient center-tilt control features adjustable tension and upright lock to provide choices in posture. Other functions include pneumatic seat-height adjustment, 360-degree swivel, tilt tension and tilt lock. Five-star plastic base is equipped with dual-wheel casters for easy chair movement.
Note:
General
Arm Options: Fixed
Assembly Type: Easy to Assemble (ETA)
Gross Weight: 44.4 lbs.
Overall Depth: 26.5"
Overall Height: 46.5"
Overall Width: 25.0"
Stacking Function: No
Units Per Package: 1
User Weight Capacity: 250.0 lbs.
Chair Back
Back Type: High
Back Width: 20.0"
Lumbar Support: Yes
Chair Seat
Seat Depth - Useable: 18.0"
Seat Overall Depth: 18.0"
Seat Width: 20.0"
Chair Base
Base Diameter: 27.0"
Base Finish Options: Black Plastic
Base Material: Plastic
Caster Configuration: Dual-Wheeled
Caster or Glide or Foot: Caster
Caster Quantity: 5