BL Series Medium Cherry Laminate Desking

Breakfront Desk Shell is part of the basyx by HON BL Laminate Furniture Collection that delivers a professional look on a budget. Tough, affordable and practical, this collection simply makes sense, helping you get the job done without a lot of bother. Modular components support popular, U-shaped and L-shaped layouts. Breakfront design offers legroom for visitor meetings and conferencing. Durable, 1" thick top is covered with abrasion-resistant, stain-resistant, thermal-fused, Medium Cherry laminate. Modesty panel is full-height for maximum privacy. Desk shell also features two black grommets in the top for easy cord management. Adjustable floor-leveling glides provide 1/2" of adjustment. 27-3/4" high pedestals with unfinished tops slide inside this desk shell and are sold separately.

Manufacturer Part Number
BL2101BFA1A1
EAN/UPC
0089191410652,089191410652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Assembly Type: Easy to Assemble (ETA)

Gross Weight: 148.8 lbs.

Overall Depth: 36.0"

Overall Height: 29.0"

Overall Width: 72.0"

Units Per Package: 1

Top / Worksurface

Conference Overhang: Yes

Conference Overhang Depth: 10.0"

Edge Style: Square

Kneespace Height: 27.0"

Kneespace Width: 70.0"

Top / Worksurface Dimensions: 72x36"

Top / Worksurface Edge Thickness: 1.0"

Top / Worksurface Grommet: Standard

Top / Worksurface Shape: Rectangle

Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)

Storage

Lock: No

Modesty Panel

Modesty Panel Material: Particleboard

Modesty Panel Option: Standard