2-Port USB Charging Decor Wall Plate

Aluratek’s 2-Port USB Charging Decor Wall Plate is a great way to charge your smartphone, tablet or any USB device right from any electrical plug without losing an outlet. Installation is quick and easy with no batteries, no wiring, no electricians and no fuss. The USB charging wall plate simply snaps into place around the wall outlet and draws power right from the outlet. The wall plate is USB surge protected to prevent a sudden spike in current that might damage your device.

No batteries, no wires, no electricians, no fuss. Installation is quick and easy. The USB Charging Wall Plate snaps right into place. The prongs draw power right from the outlet! The sleek and practical design allows you to charge any USB device right from your outlet! Leave your outlets free to use. Works with any single decor outlet.

Manufacturer Part Number
AUWCS02FS
EAN/UPC
0812658013192,812658013192
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Requirements

  • Works with any single decor outlet.

Model Number

  • AUWCS02FS

Package Contents

  • 2-Port USB Charging Decor Wall Plate
  • (x2) Wall Plate Screws
  • Quick Start Guide
  • Registration Card

Technical Specifications

  • Connectivity: USB 2.0
  • UPC: 8-12658-01319-2
  • Warranty: 1 Year
  • Product Weight: 3 oz
  • Product Dimensions: 2.75 x 1.5 x 6.875" (7 x 3.8 x 17.5 cm)