RackStation RS217 SAN/NAS Server

Improved performance

Powered by a 1.33 GHz dual-core processor, RS217 delivers impressive performance with encrypted reading and writing speeds of 113 MB/s and 67 MB/s with link aggregation enabled, reaching a 214% improvement in overall encrypted data processing when compared with its predecessor. RS217 also delivers outstanding non-encrypted performance exceeding 210 MB/s in reading and 127 MB/s in writing.

Compact 12-inch design suited for standard environments

RS217 fits perfectly into two-post racks and wall mount racks without additional rail kits. It is also resilient enough to withstand operating temperature of up to 50°C/122°F, offering high reliability under challenging conditions. The compact design offers an affordable solution for both industrial standard environments and smaller server rooms with limited space.

Dual LAN ensures continual network service

RS217 comes with dual Gigabit Ethernet LAN ports with failover support to ensure continual network service in case of LAN failure. The hot-swappable design facilitates easy and risk-free hard drive replacement. The hard drive tray lock further secures your hard drives from unauthorized or accidental withdrawal.

Convenient connectivity

RS217 enables faster and more efficient external data transfers. To ensure scalability, RS217 provides an eSATA and two USB 3.0 ports in the back, along with one USB 2.0 port on the front panel for quick access.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.

Modern collaboration tools

RS217 comes with a comprehensive set of office applications, allowing you to maximize work productivity and improve team dynamics. Whether you are keeping track of household expenses or updating your project status, with SpreadSheet you can work together with other people on the same document in real-time as if you were sitting next to each other – even when you are miles apart. In addition, Note Station lets you and your team keep detailed notes and accomplish more tasks with features such as charts, presentation view, mail clipper, and much more.

The most compatible sharing

Enjoy seamless files sharing across Windows®, Mac®, and Linux® platforms as RS217 offers comprehensive network protocol support including FTP, SMB2, AFP, NFS and WebDAV. With Windows AD and LDAP integration, RS217 can fit effortlessly into any existing network environment - there is no need for IT administrators to maintain two sets of credentials. You also won't worry about missing files with the Recycle Bin feature which is supported on AFP, CIFS, File Station, and WebDAV. All files deleted in a shared folder will be automatically moved into the Recycle Bin.

Manufacturer Part Number
RS217
EAN/UPC
0846504002290,846504002290
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications
CPU
CPU Model: Marvell Armada 385 88F6820
CPU Architecture: 32-bit
CPU Frequency: Dual Core 1.33 GHz
Hardware Encryption Engine: Yes

Memory
System Memory: 512 MB DDR3
Storage
Drive Bay(s): 2
Compatible Drive Type* (See all supported drives):

  • 3.5" SATA HDD
  • 2.5" SATA HDD
  • 2.5" SATA SSD

Maximum Internal Raw Capacity: 20 TB (10 TB HDD x 2) (Capacity may vary by RAID types)
Maximum Single Volume Size: 16 TB
Hot Swappable Drive: Yes

Notes: "Compatible drive type" indicates the drives that have been tested to be compatible with Synology products. This term does not indicate the maximum connection speed of each drive bay.
External Ports
USB 2.0 Port: 1
USB 3.0 Port: 2
eSATA Port: 1
File System
Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+ (Read Only, with max. volume size 2TB)
  • exFAT*

Appearance
Size (Height x Width x Depth): 44 mm x 435.6 mm x 291.3 mm

Weight: 3.46 kg

Others
RJ-45 1GbE LAN Port: 2 (with Link Aggregation / Failover support)
Wake on LAN/WAN: Yes

System Fan: 40 mm x 40 mm x 3 pcs
Fan Speed Mode:
  • Cool Mode
  • Quiet Mode

Wireless Support (dongle): Yes

Power Recovery: Yes

Noise Level*: 25.8 dB(A)

Scheduled Power On/Off: Yes

Power Supply Unit / Adapter: 100W

AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 Hz, Single Phase
Power Consumption*: 21.25 W (Access)
12.9 W (HDD Hibernation)

British Thermal Unit: 72.56 BTU/hr (Access)
44.05 BTU/hr (HDD Hibernation)

Environment Temperature
Operating Temperature: 5°C to 50°C (40°F to 122°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH
Certification:
  • FCC Class A
  • CE Class A
  • BSMI Class A

Warranty: 3 Years
Notes:
  • Power consumption is measured when fully loaded with Western Digital 1TB WD10EFRX hard drive(s).
  • Noise Level Testing Environment: Fully loaded with WD 1TB WD10JFCX hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 17.2 dB(A); Temperature: 23.6˚C; Humidity: 58.2%.


DSM Specifications

Storage Management
Maximum Internal Volume Number: 256
Maximum iSCSI Target Number: 10
Maximum iSCSI LUN: 10
Supported RAID Type:
  • Synology Hybrid RAID
  • Basic
  • JBOD
  • RAID 0
  • RAID 1

RAID Migration: Basic to RAID 1
Volume Expansion with Larger HDDs:
  • Synology Hybrid RAID
  • RAID 1

Volume Expansion by Adding a HDD:
  • Synology Hybrid RAID
  • JBOD

File Sharing Capacity
Maximum User Accounts: 2048
Maximum Groups: 256
Maximum Shared Folder: 256
Maximum Shared Folder Sync Tasks: 2
Maximum Concurrent CIFS/AFP/FTP Connections: 128
Windows Access Control List (ACL) Integration: Yes

NFS Kerberos Authentication: Yes

Log Center: Yes

Syslog Events per Second: 100
Add-on Packages (learn more about the complete add-on package list)
Cloud Station Server: Yes

Maximum Concurrent File Transfers: 128
Download Station: Yes

Maximum Concurrent Download Tasks: 30
exFAT Access (optional): Yes

HiDrive Backup: Yes

Media Server: Yes

DLNA Certification: Yes

PDF Viewer: Yes

SpreadSheet: Yes

Maximum Simultaneous Editing Users: 35
Surveillance Station: Yes

Maximum IP cam (Licenses required): 16 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264)*:
480 FPS @ 720p (1280x720)
240 FPS @ 1080p (1920×1080)
150 FPS @ 3M (2048x1536)
60 FPS @ 5M (2591x1944)

Total FPS (MJPEG)*:
240 FPS @ 720p (1280x720)
100 FPS @ 1080p (1920×1080)
60 FPS @ 3M (2048x1536)
30 FPS @ 5M (2591x1944)

Notes: Surveillance Station throughput is tested with Axis network camera, using continuous recording with live view from Surveillance Station and motion detection by camera. Live view and recording are sharing the same stream from the camera.
Video Station: Yes

Video Transcoding: Group 2 (See more)
VPN Server: Yes

Maximum Connections: 5
Environment & Packaging
Environment: RoHS Compliant
Packaging Content:
  • Main Unit X 1
  • Welcome Note X 1
  • Accessory Pack X 1
  • AC Power Cord X 1

Optional Accessories:
  • Camera License Pack
  • VS360HD