WorkCentre 3345/DNI Laser Multifunction Printer Metered

High-performance environments need  higher-functioning devices.

Introducing the Phaser ®  3330 and WorkCentre ®  3335/3345—designed to boost productivity with  easy connectivity, day-in, day-out dependability and transformative features—ready to work.

Convenience and Connectivity

Wireless wonders. Internal Wi-Fi connectivity comes standard for untethered mobility and the freedom to put your printer or multifunction device right where you need it. Our Wi-Fi installation wizard and Wi-Fi Print Setup (WPS) make getting connected secure and simple. And, with Wi-Fi Direct®, mobile devices can connect directly and securely.

Upwardly mobile. With support for Apple® AirPrint™, Google Cloud Print™, Xerox® Print Service Plug in for Android™ and Mopria®, you can print emails, photos and important documents from a wide range of mobile devices, instantly, and without complicated setup.

Increase security and control. With optional USB card readers, you can enhance your office security and control costs by integrating with many popular pull print and authentication solutions.

Ready to pair. Now workers can easily print from Android-based mobile phone and tablets with Near Field Communication (NFC) tap-to-pair.

Performance and Productivity

Multifunction productivity. The space-saving WorkCentre 3335/3345 Multifunction Printer (MFP) helps you conserve energy and reduce supplies costs by combining the functions of a copier, printer, color scanner and fax into one affordable device.

Outstanding performance. With hefty processing power and standard memory, you’ll see your first print faster and get print speeds up to 42 ppm.

Print more for longer. An optional second paper tray lets you load an extra 550 sheets at one time for extended interruption-free printing.

See the difference. Your documents will show exceptional sharpness with up to
1200 x 1200 dpi image quality.

Reliable endurance. A monthly duty cycle up to 80,000 prints means it is capable of high-demand print environments.

Economic efficiency. Available high capacity print cartridges reduce your total cost of ownership and demand less frequent replacement.

Easy and Able

Touch and go. The WorkCentre 3335/3345 Multifunction Printer takes walkup simplicity to a new level, with a larger 4.3-inch color touchscreen interface.

Wherever, whenever and however. Scan to email, or scan-to and print-from from a USB memory drive right at the device. You can even print directly from the cloud with a few simple steps.

Easy management. With Xerox® CentreWare® Internet Services, remote device administration is handled with ease right from your computer’s browser.

Stay secure. Keep your sensitive documents away from unintended recipients with the latest security features, including IPsec, SNMPv3, IP Filtering and Secure Print.

Manufacturer Part Number
3345/DNIM
EAN/UPC
0095205838992,095205838992
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 3345/DNI

Print speed: up to 42 ppm

Standard functions: Copy, Email, Fax, Print, Scan

Duty cycle: Up to 80,000 images/month1

Recommended monthly print volume: Up to 4,500 pages

Two-sided output: Standard

Document handler

Reversing Automatic Document Feeder
Capacity: 50 sheets
Size: 5.6 x 5.8 in. to 8.5 x 14 in.
(142 x 148 mm to 216 x 356 mm)

Maximum print resolution: 600 x 600 dpi (up to 1200 x 1200 enhanced image quality)

Processor speed: 1000 MHz

Print memory (standard/max): 1.5 GB / 1.5 GB

Connectivity: 10/100/1000 BaseT Ethernet, USB 2.0, Wi-Fi

Page Description Languages (PDL)

PCL® 5e emulation, PCL® 6 emulation, PDF emulation, PostScript 3 emulation, XPS

Print features

Automatic 2-sided, Booklet printing, Collation, Custom page size, Earth Smart, Fit-to-page, Job scheduling, N-up, Poster printing, Print from USB, Print from local drive, Save, Save and Print, Scaling, Toner save mode, Watermarks

Mobile printing

Apple® AirPrint™, Google Cloud Print™, WiFi Direct (optional: Xerox® Print Service Plug-in for Android™)

First-page-out time, copying

As fast as 13 seconds

Maximum copy resolution

600 x 600 dpi

Copy features

Background suppression, Book copying with center erase, Booklet creation, Build Job, Darkness control, Edge erase, ID Card Copy, Job interrupt, Margin shift, N-up, Photo mode, Poster copying, Program Ahead

Fax features

Address book, Auto redial, Auto reduction, Color fax send, Delayed fax, Fax forward to email/fax, Junk fax barrier, Memory receive, PC fax (Windows only), Secure fax*

* - Analog phone line required.

Fax compression

JBIG, JPEG, MMR/MR/MH

Scan destinations

Scan to FTP, Scan to SMB, Scan to USB, Scan to email, Scan to folder, Scan to local PC, Scan to local drive, Scan to network PC

Security features

802.1x, IP filtering, IPSec, Image overwrite security, Mac address filtering, Network authentication, SNMPv3, Secure HTTPS (SSL), Secure LDAP, Secure Print

Warranty

One-year Quick Exchange, Xerox Total Satisfaction Guarantee