Phaser 3330 Laser Printer

Reliable and full-featured game-changing value.

The Xerox® WorkCentre® 3335/3345 Multifunction Printer builds on the outstanding print performance of the Xerox® Phaser® 3330, delivering a solid lineup of powerful productivity tools designed to make your daily office tasks more efficient than ever.

Manufacturer Part Number
3330/DNI
EAN/UPC
0095205838930,095205838930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 3330/DNI

Starting: at $299

Print speed up to:  42 ppm

Duty cycle: Up to 80,000 images/month

Recommended monthly print volume: Up to 6,000 pages

Two-sided output: Standard

First-page-out time, printing:  As fast as 6.5 seconds

Maximum print resolution:  600 x 600 dpi (up to 1200 x 1200 enhanced image quality)

Processor speed:  1000 MHz

Print memory (standard/max):  512 MB / 512 MB

Connectivity:  10/100/1000 BaseT Ethernet, USB 2.0, Wi-Fi

Page Description Languages:  (PDL) JPEG, PCL® 5e, PCL® 6, PDF Direct, PostScript 3 compatible, TIFF

Print features:  Automatic 2-sided, Booklet printing, Collation, Custom page size, Draft mode, Earth Smart, Fit-to-page, Job scheduling, N-up, Poster printing, Print from USB, Print from local drive, Save, Save and Print, Scaling, Watermarks

Mobile printing: Apple® AirPrint™, Google Cloud Print™, WiFi Direct (optional: Xerox® Print Service Plug-in for Android™)

Warranty: One-year Quick Exchange, Xerox Total Satisfaction Guarantee