PhotoDirector v.8.0 Ultra

PhotoDirector ticks all the boxes for photography enthusiasts. It handles all your photo management needs—combining a massive list of supported Camera RAW formats and lens profiles with powerful organization features for large photo collections; it has an extensive range of easy-to-apply filters and effects, along with precise retouching and adjustments for portraits; and it offers a truly natural way to work with layers and control images to create stunning, professional results.

Manufacturer Part Number
PTD-E800-RPU0-01
EAN/UPC
0884799003059,884799003059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel Core™ i-series or AMD Phenom® II and above
Operating System:
  • Microsoft Windows 10/8/8.1/7 (64-bit)
  • Mac OS X v10.8 or later
Hard Disk:
  • 1 GB free Space required
Memory:
  • 2 GB of RAM required (6GB or above recommended)
  • 128 MB VGA VRAM or higher
Others:
  • Burning drive is required for disc burning purpose
  • Windows compatible sound card is required
  • Internet connection also required for initial software & file formats activation.
  • 1024 x 768, 16-bit color or above