Director Suite v.5.0

Director Suite is a total solution for media creation. It includes four award-winning applications - PowerDirector 15, ColorDirector 5, AudioDirector 7 and PhotoDirector 8, offering the most complete, video and photo editing solution for advanced enthusiasts. With round-trip-editing support, the four applications in Director Suite work seamlessly with each other, providing a smooth and highly efficient post-production environment.

Manufacturer Part Number
DRS-E500-RPM0-01
EAN/UPC
0884799003110,884799003110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement:

Processor:

  • Intel Core™ i-series or AMD Phenom® II and above
Operating System:
  • Microsoft Windows 10/8/8.1/7 (64- it)
Hard Disk:
  • 10 GB free Space required
Memory:
  • 2 GB of RAM required (6GB or above recommended)
  •  128 MB VGA VRAM or higher
Others:
  • Burning drive is required for disc burning purpose
  • Windows compatible sound card is required
  • Internet connection also required for initial software & file formats activation.
  • 1024 x 768, 16-bit color or above