Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Windows 10 Pro , Windows 10 Home, Windows 7 Professional, NeoKylin Linux (selected countries only) or FreeDOS 2.0
- Intel® H110 chipset supporting Intel® 6th generation Intel® Celeron, Pentium, Core™ i3, i5 and i7 processors featuring Intel® HD Graphics
- Supports an optional discrete graphics card
- Integrated 10/100/1000 Ethernet Controller
- Supports Wake-on-LAN (WOL)
- Up to 32GB DDR4 Unbuffered Memory (UDIMM)
- Supports both Hard Disk and Solid State Drives
- Independent monitor support via VGA video interfaces
- TPM 1.2 support
- High definition audio
- 8 USB ports (including 2-USB 3.0 ports)
- Energy efficient internal power supply available (select countries only)
- Security cable lock supported (sold separately)
- Protected by HP Services; terms and conditions vary by country; certain restrictions and exclusions apply