280 G2 Microtower PC

Take on your work with the HP 280 MT desktop PC. Get the computing power you need for your business while minimizing the total cost of ownership—now that’s a smart investment.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Manufacturer Part Number
T6W20UT#ABA
EAN/UPC
0889894897220,889894897220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family :

  • Intel® Pentium® processor

Processor : Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores)
Chipset : Intel® H110
Form factor : Microtower

MemoryMemory :Memory, standard:
  • 4 GB DDR4-2133 SDRAM (1 x 4 GB)

Memory slots : 2 DIMM

StorageStorage : Internal drive bays : One 3.5" HDD; One 3.5" HDD (optional)
External drive bays : One 5.25" ODD
Internal drive: 3.5" 500 GB 7200 rpm SATA
Optical drive:
  • Slim SATA SuperMulti DVD-RW


Display and graphicsDisplay and graphics : Graphics: Integrated:
Intel® HD Graphics 510

Expansion featuresExpansion features : Ports: Front:
2 USB 2.0
1 microphone/headphone combo
Back:
1 audio line in
1 audio line out
1 DVI-D
1 RJ-45
1 VGA
2 USB 3.0
4 USB 2.0
Expansion slots:
  • 1 SD media reader (optional)


Media devicesMedia devices : Audio : Integrated Realtek ALC221VB with combo microphone/headphone jack, line-in and line-out rear ports (3.5 mm), internal speaker.

CommunicationsCommunications : Network interface: Integrated 10/100/1000 GbE with Realtek RTL8111G-CG

Power and operating requirementsPower and operating requirements : Power supply : 180 W standard efficiency; 180 W standard efficiency, active PFC; 180 W, up to 85% efficient, active PFC

Dimensions and weightDimensions and weight : Dimensions (W x D x H): 6.69 x 13.98 x 14.13 in (17 x 35.5 x 35.88 cm)
Weight: 13.47 lb (6.11 kg)
(Exact weight depends on configuration)

Security managementSecurity management :Security management :
  • Trusted Platform Module (TPM) 1.2
  • Security cable slot


What's includedWhat's included :Software :
  • HP business PCs are shipped with a variety of software titles including HP Recovery Manager, HP Support Assistant, CyberLink Power DVD BD, CyberLink Power2Go, and HP ePrint Driver. Please refer to this product's quick spec document for a full list of preinstalled software.

Warranty : 1/1/1-year limited warranty, including telephone support 24/7; terms and conditions may vary by country and region; other HP Care Pack Services available. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply.