E2417H 24 Monitor

An everyday office essential

Maximize workplace productivity with a monitor designed to meet your business needs.

  • Screen performance: View your applications, spreadsheets and more on 23.8 inches of 1920x1080 Full HD clarity.
  • Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView and a flicker free screen.
  • Brilliant at every angle: See consistent colors across an ultrawide 178°/178° viewing angle with in-plane switching technology.
Superb usability

Create a workspace that fits your desired specifications.

  • Convenient controls: Easily access buttons for power, brightness, contrast and customizable preset modes on the monitor’s front panel.
  • Versatility included: Get the flexibility to configure your monitor with various mounts and stands for evolving office requirements.
  • Tilt at will: Work comfortably by tilting the monitor 5° forward or 21° backward.
  • Plug and view: The monitor is compatible with most legacy and current PCs via VGA and DisplayPort connectivity.
  • Work comfortably: Optimize eye comfort and reduce harmful blue light emissions with ComfortView
Reliable and eco-conscious

Enjoy peace of mind with Dell services and an eco-conscious design from the world’s top monitor brand.

Manufacturer Part Number
E2417H
EAN/UPC
0884116233824,884116233824,5397063744848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Type

LED-backlit LCD monitor - 24"

Compliant Standards

RoHS, TCO Displays

Color Support

16.7 million colors

Response Time

8 ms (gray-to-gray)

Color

Black

Aspect Ratio

Widescreen - 16:9

Native Resolution

1920 x 1080 at 60 Hz

Environmental Standards

ENERGY STAR Qualified

Pixel Pitch

0.275 mm

Brightness

250 cd/m²

Contrast Ratio

1000:1

Input Connectors

VGA, DisplayPort

Screen Coating

Anti-glare

Dimensions (WxDxH) - with stand

22.1 in x 7.1 in x 16.7 in