SD1500 Universal USB-C™ Mobile Docking Station

Designed for mobile professionals, the SD1500 USB-C™ Mobile Dock is ideal when you’re traveling and need a productive desktop environment. The dock allows your USB-C laptop to display video out to a 4K or 1080p HD monitor or projector, connect via Ethernet to a wired network and offers USB port expansion for a mouse, keyboard or memory device. The industrial design allows the USB-C cable to be stowed neatly into the dock when it’s not in use, providing better mobility. The docking station is compatible with Windows, Mac and Chrome systems, as well as Thunderbolt™ 3 ports.

Manufacturer Part Number
33969
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • UPC: 085896339694
  • Best For: 4K Monitors, 4K Projectors
  • Cable Length (ft/m): 90mm
  • Compatibility: Chrome OS 44 and above, Mac OS X 10.10, Mac OS X 10.11, Windows 10, Windows 8.1
  • Connections: Gigabit, USB-C
  • Features: Thunderbolt™ 3 Compatible