SD4600P Universal USB-C Docking Station with Power Delivery

Let the leader in professional desktop performance make your transition to USB-C connectivity as smooth as possible with the SD4600 USB-C Universal Dock with Power Delivery. The dock works with Windows®, Mac OS® and Chrome OS® devices, allowing you to plug in a single cable that delivers 4K video, charges your laptop and offers high-speed data transfer. Plus, you get instant access to all your peripheral desktop accessories. Zero Footprint mounting makes it ideal for workstations with limited space (mount sold separately) and it’s Thunderbolt™ 3 compatible.

Manufacturer Part Number
38231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • UPC: 085896382317
  • Charges Smartphones (1 AMP): 1
  • Charges Tablets (2.1 AMP): 1
  • Compatibility: Chrome OS 44 and above, Mac OS X 10.10, Mac OS X 10.11, Windows 10, Windows 8.1
  • Connections: Gigabit, USB-C
  • Features: Kensington Security Slot