Smart-UPS SRT 3000VA RM 120V Network Card

APC Smart-UPS SRT 3000VA RM 120V Network Card

High density, double-conversion on-line power protection with scalable runtime

Manufacturer Part Number
SRT3000RMXLA-NC
EAN/UPC
0731304325178,731304325178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output

  • Output power capacity

    2.7 KWatts / 3.0 kVA
  • Max Configurable Power (Watts)

    2.7 KWatts / 3.0 kVA
  • Nominal Output Voltage

    120V
  • Output Voltage Distortion

    Less than 2%
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Load Crest Factor

    3 : 1
  • Topology

    Double Conversion Online
  • Waveform type

    Sine wave
  • Output Connections

    (8) NEMA 5-20R (Battery Backup)

    (1) NEMA L5-20R (Battery Backup)

  • Bypass

    Internal Bypass (Automatic and Manual)
Input
  • Nominal Input Voltage

    120V
  • Input frequency

    40 - 70 Hz (auto sensing)
  • Input Connections

    NEMA L5-30P
  • Cord Length

    8ft ( 2.44meters )
  • Number of Power Cords

    1
Batteries & Runtime
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Included Battery Modules

    1
  • Typical recharge time

    3hour(s)
  • Replacement Battery

    APCRBC152
  • Expected Battery Life (years)

    3 - 5
  • RBC Quantity

    1
  • Extendable Run Time

    1
  • Battery Volt-Amp-Hour Capacity

    454
  • Extended Run Options

    APC-Smart-UPS-SRT-3000VA-RM-120V-Network-Card
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management
  • Interface Port(s)

    RJ-45 10/100 Base-T , RJ-45 Serial , Smart-Slot , USB
  • Pre-Installed SmartSlot™ Cards

    AP9631
  • Control panel

    Multi-function LCD status and control console
  • Audible Alarm

    Audible and visible alarms prioritized by severity
  • Emergency Power Off (EPO)

    Yes
Surge Protection and Filtering
  • Surge energy rating

    340Joules
  • Filtering

    --
Physical
  • Maximum Height

    3.35inches ( 85mm , 8.5cm )
  • Maximum Width

    17.0inches ( 432mm , 43.2cm )
  • Maximum Depth

    25.0inches ( 635mm , 63.5cm )
  • Rack Height

    2U
  • Net Weight

    69.0lbs. ( 31.3kg )
  • Shipping weight

    88.0lbs. ( 39.92kg )
  • Shipping Height

    9.7inches ( 246mm , 24.6cm )
  • Shipping Width

    23.6inches ( 599mm , 59.9cm )
  • Shipping Depth

    34.3inches ( 871mm , 87.1cm )
  • Color

    Black
  • Units per Pallet

    6.0
Environmental
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95% non-condensing %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -15 - 45 °C
  • Storage Relative Humidity

    0 - 95% non-condensing %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
  • Audible noise at 1 meter from surface of unit

    55.0dBA
  • Protection Class

    IP 20
Conformance
  • Approvals

    CSA C22.2 No.107.3-05, ENERGY STAR (USA), FCC Part 15 Class A, OSHPD, UL 1778
  • Standard warranty

    3 years repair or replace (excluding battery) and 2 years for battery
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs