AMD Radeon RX 460 Graphic Card

ASUS ROG Strix RX 460 for cool and efficient eSports gaming

  • DirectCU II with Patented Wing-Blade 0dB Fan Design delivers maximum air flow with 30% cooler and 3X quieter performance.
  • ASUS FanConnect features 4-pin GPU-controlled header connected to system fans for optimal thermal performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • Aura RGB Lighting to express personalized gaming style.
  • GPU Tweak II with XSplit Gamecaster provides intuitive performance tweaking and lets you stream your gameplay instantly.

OUTSHINE
THE COMPETITION

ROG Strix RX 460 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU II Technology with Patented Wing-Blade Fans for up to 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization. ROG Strix RX 460 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.

Manufacturer Part Number
STRIX-RX460-4G-GAMING
EAN/UPC
0889349476505,889349476505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon RX 460
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 4GB
Engine Clock
1220 MHz (OC Mode)
1200 MHz (Gaming Mode)
Memory Clock 7000 MHz
Memory Interface 128-bit
Resolution Digital Max Resolution:5120x2880
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 1 (Native) (Regular DP)
HDCP Support : Yes
Accessories
2 x ROG Cable Ties
2 x Orange Color Decals
Power Connectors 1 x 6-pin
Software
ASUS GPU Tweak II & Driver
Aura (Graphics Card) Utility
Dimensions
7.6 " x 4.7 " x 1.4 " Inch
19.4 x 12 x3.5 Centimeter
Note
. To have the best cooling performance, ASUS STRIX-RX460-4G-GAMING extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!