32GB JetFlash 850 USB 3.1 On-The-Go Flash Drive

JetFlash®850

Transcend's JetFlash 850 flash drive utilizes the next-generation Type-C connector with USB OTG (On-The-Go) technology for use with devices featuring USB Type-C ports. The device sports an ergonomic curve grip design. With a free download of Transcend Elite software for PCs and application for mobile devices included, you can more easily manage and back up files stored on the JetFlash 850.

Reversible USB Type-C connector

Transcend's JetFlash 850 comes with the latest USB Type-C connector for greater ease of use. It is reversibly-oriented and compatible with next-generation devices, such as smartphones, tablets and computers.

Unparalleled transfer speeds

Equipped with the SuperSpeed USB 3.1 Gen 1 interface, the JetFlash 850 delivers transfer speeds of up to 130MB/s, meaning lightning-fast access to your data.

Up to 64GB storage space

Transcend's JetFlash 850 effortlessly expands the storage space of your devices by providing up to 64GB capacity. The JetFlash 850 is also an ideal option for students and business professionals needing to store presentation slides, schoolwork, and business documents.

Ergonomic curve grip design

Transcend's JetFlash 850 features an ergonomic design, with a slightly curved grip for easier, more natural user experience. A lanyard hole is provided for attaching the device to your suitcase or bags, making the JetFlash 850 readily accessible while still looking trendy. A cap is included to protect the USB connector from being accidentally broken.

Splashproof and dust resistant

Using innovative COB (Chip on Board) technology and assembled with a metallic casing, the JetFlash 850 is completely resistant to dust and splash while remaining lightweight.

Transcend Elite software and application

Transcend Elite is advanced software compatible with both Mac OS X and Windows to help you manage data. Download the software from our website for free, or the app from Google Play for Android devices. Transcend Elite's features include: backup and restore, data encryption, bookmark sync, and cloud backup.

Manufacturer Part Number
TS32GJF850S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 33.46mm x 12.5mm x 6.8mm (1.32" x 0.49" x 0.27")
Weight: 5g (0.18oz)
Connection Interface: USB 3.1 Gen 1 (backwards compatible with USB 2.0)
Certificates: CE, FCC, BSMI
System Requirements: Desktop or notebook computer with a USB port and one of the following operating systems:

  • Microsoft Windows 7
  • Microsoft Windows 8
  • Microsoft Windows 8.1
  • Microsoft Windows 10
  • MAC OS X 9.0 or later
  • Linux Kernel 2.4.2 or later
Tablet or mobile phone with a USB Type-C connector and support for USB OTG host function.

Device requirements for running the Transcend Elite App:
  • Android device with Android 4.0+