BOL.Quiet LPBOL12P Cooling Fan

Manufacturer Part Number
LP-BOL12P-R
EAN/UPC
0847407001090,847407001090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model Name: LPBOL12P

Dimension: 120 x 120 x 25mm

Speed Mode: PWM

LED Color: blue or red 

LED Quantity: 4

LED Mode: All-On

Speed: 600 ~ 1600 rpm

Air Flow:

  • 30.61 ~ 81.45 CFM
  • 52.01 ~ 138.39 m³/h

Static Pressure: 0.538 ~ 1.923 mm-H2O

Noise Level: 8 ~ 18 dBA

Rated Voltage: 12V DC

Input Current: 0.25 A

Input Power: 3.0 W

MTBF: >160,000 hours

Connector: 1 x 4 pin PWM connector, 1 x 4 pin fan power adaptor