High Performance CPU Air Cooler

ETS-T50 AXE, a high-performance side-flow CPU cooler with 5 x Ø6mm heat pipes, features a 12cm DFRTM(Dust Free Rotation) technology fan and patented Pressure Differential Flow (PDF) design, offering users an outstanding cooling solution with powerful 250W TDP support. The patented Rotatable Air Guide is an ideal design for preferred airflow direction adjustment. With a patented circular-type 3-color LED fan, ETS-T50 AXE can deliver dazzling LED lighting effects and help gaming enthusiasts create a personalized look that matches their styles.

Manufacturer Part Number
ETS-T50A-BVT
EAN/UPC
0816163008537,816163008537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

ETS-T50 AXE

Model: ETS-T50A-BVT
Compatible Socket:

  • Intel® LGA 775/115X/1366/2011/2011-3,
  • AMD®AM2/AM2+/AM3/AM3+/FM1/FM2/FM2+
Overall Dimension: 138.7(L) x 111.9(W) x 160(H) mm
Heat Sink Dimension: 135.2(L) x 65(W) x 160(H) mm
Weight: 860g (w/ fan)
Heat Pipe: 5 x Ø6 mm
Material: Copper Heat Pipes / Aluminum Fins
Thermal Grease: Dow Corning® TC-5121
Fan Dimension: 120 x 120 x 25 mm
Fan Speed: 800 - 1800 RPM
Air Flow: 27.69 - 62.32 CFM / 47 - 105.8 m3/h
Static Pressure: 0.38 - 1.93 mm-H2O
Rated Voltage: 12V
Bearing Type: Twister Bearing
MTBF: 160,000 hours
Noise: 18.9 - 25 dBA
LED: Circular Type 36 diodes LED with 5 lighting modes
Connector: 4 pin PWM connector