XL2720 Widescreen LCD Monitor

BenQ ZOWIE’s XL-series features the premiere e-Sports monitors for PC competitors, fine-tuned to guarantee the smoothest and responsive experience, and the clearest images to arm you for competition.

Manufacturer Part Number
XL2720
EAN/UPC
0840046035204,840046035204
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display‎

LCD size (inch)‎: 27
Aspect ratio‎: 16:9
Max. resolution: 1920 x 1080 at 144Hz (DVI-DL, DP)
Display area (mm)‎: 597.60 x 336.15
Pixel pitch (mm): 0.311
Typ. brightness (cd/㎡)‎: 300
Typ. contrast ‎: 1000:1
Typ. DCR (DyNomic Contrast Ratio): 12M:1
Panel type‎: TN
Response time‎: 1ms (GtG)

Connectivity‎

Input/Output connector‎: D-sub / DVI-DL / HDMI x2 / DP1.2 / headphone jack
USB‎: Downstream x3 Upstream x1

Electricity‎

Power supply (90~264 AC)‎: Built-in
Power consumption (On mode)‎: 50W

Size & Weight‎

Dimensions (HxWxD mm)‎: 548 x 642 x 273
Dimensions with wall mount (HxWxD mm) (w/o Base)‎: 485 x 642 x 269
Net weight (kg)‎: 7.5
Gross weight (kg)‎: 10.2

Stand‎

VESA wall mounting 100x100 mm‎: V
Pivot 90°‎: V
Swivel (left/right)‎: 45/45
Tilt (°)‎: -5~20
Hight adjustment (mm)‎: 140

Special Features‎

S Switch‎: V
Black eQualizer: V
Low Blue Light‎: V
Flicker-free: V
K Locker‎: V

Accessories‎

Dust cover‎: V