GT5500 DLP Projector

1080p Ultra Short Throw Projector

  • Lights on viewing - bright 3500 lumens
  • Super-sized 100-inch images - GT5500 placed 11.8inches away from a flat surface or screen
  • Enjoy live sports, TV shows and gaming in Full 1080p
  • Easy to setup – multiple connectivity for digital devices and great sound from integrated speakers

Super-sized 100-inch images from 1ft.
Experience a super-sized 100-inch image with the GT5500 placed less than 1ft away from a flat surface or screen. Live sports are not to be missed on this Full 1080p projector, whilst watching films is the closest thing you’ll get to the cinema in your own home. And with high brightness and low latency it is great for playing action-packed games in any room.

An integrated speaker provides you with great sound and two HDMI inputs enables an easy setup. You can even turn it into a smart projector by connecting a HDMI dongle like the HDCast Pro, Google Chromecast™ or Apple TV™ to play games, stream videos and share photos on the big screen in the comfort of your own home.

Like all Ultra short projectors; to get a perfect image requires a completely flat surface. As most walls are not entirely flat, to avoid slight distortion to the top of the picture, you may need to install a screen onto your projection surface for a perfect image. If this is not possible, we suggest that for non-flat walls you might be better to use a short throw projector which can throw a 100in image from just over 3ft.

Manufacturer Part Number
GT5500
EAN/UPC
0796435440688,796435440688
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” DarkChip 3 1080p DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness: 3500 ANSI Lumens
Contrast Ratio: 25,000:1
Lamp Life2 Eco+/Dynamic/Eco/Bright: 6500/5000/5000/3000 (hrs)
Throw Ratio 3: 0.25:1 (distance/width), ± 5% Variance
Zoom Type: Fixed
I/O Connectors: 2 x HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB), Composite, 2 x Audio In 3.5mm, Audio Out 3.5mm, VGA Out (Shared with VGA2), RJ45, RS232, USB remote mouse/service, 12V trigger, Mic In, USB-A Power, 3D-Sync
Speaker (Watts): 16
Keystone Correction: ± 20° Vertical
Weight: 10.5 lbs (4.78 kg)
Dimensions (W x H x D): 15.15" x 12.20" x 4.72" (385 x 310 x 120 mm)
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 118%
Projection Screen Size: 80"–100" (2.03–2.54 m) Diagonal 16:9
Projection Distance: 0.45 - 0.59m
Projection Lens: F/2.4; f=3.72mm, Fixed Zoom
Uniformity: 85%
Maximum Resolution: WUXGA (1920 x 1200)
Computer Compatibility: UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems,
Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Supports all HDMI 1.4a mandatory 3D formats
(Frame pack, side-by-side, top-bottom) and up
converts frame rate from 60Hz to 120Hz or 24Hz
to 144Hz (i.e 60 or 72 frames per eye). 3D glasses
are needed and are sold separately. Refer to user
manual for details.
Input Lag (ms): 33
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Displayable Colors: 1.07 Billion
Noise Level (Eco mode): 28dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 320W Bright Mode / 260W Eco mode (<0.5W Standby)
Lamp Type: 260W
Operating Conditions: 41–104°F (5– 40°C), 85% max humidity
Security: Security bar, Kensington lock, password protection
On Screen Display: 25 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Romanian, Slovenian
Remote Control: SP.72702GC01
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: Component to VGA cable, DLP® Link™ 3D glasses, RF 3D glasses, RF 3D emitter, Wireless HDMI Solution
Optional Wireless: Yes
Warranty: 3 Years
RoHS: Compliant
Warranty: 3 Year Warranty – 1 Year Lamp

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance