UT280 Mouse

The ASUS UT280 wired optical mouse features an ambidextrous design that caters to both left- and right-handed users. It has an advanced optical sensor that tracks up to 1000 dots per inch (DPI) to give you smooth cursor control. The lightweight ASUS UT280 has an ergonomic design that sits well in your hand and takes up little space in your laptop bag. It is available in four distinct colors.

Manufacturer Part Number
90XB01EN-BMU020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity Technology Wired

Tracking
Optical

OS Support
Windows® 10 
Windows® 8.1 
Windows® 8 
Windows® 7

Dimensions
99 x 60 x 36 mm

Weight
80 g

Color
Black, White, Red, Silver

Resolution
1000dpi

Contents
MOUSE*1
QSG*1
Warranty Card*1