SuperChassis 216BE2C-R920LPB

Manufacturer Part Number
CSE-216BE2C-R920LPB
EAN/UPC
0672042148103,672042148103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CSE-216BE2C-R920LPB: SuperChassis 216BE2C-R920LPB (Black)
 
Form Factor

2U chassis support for max. motherboard size - 13" x 13.68", E-ATX and ATX
Processor Support: Supports dual, single Intel® / AMD processors
Dimensions:

  • Width: 17.2" (437mm)
  • Height: 3.5" (89mm)
  • Depth: 24.8" (630mm)
Packaging: 26.5" (W) x 10.5" (H) x 38" (L)
Gross Weight: 53 lbs (24kg)
Available Color: Black
Expansion Slots: 7x low-profile expansion slots
 
Drive Bays: Hot-swap: 24x 2.5" SAS / SATA Hot-swap drive trays SAS or enterprise SATA HDD only recommended
Backplane: SAS3 12Gb/s Dual Expander Storage Backplane

Front Panel

Buttons:
  • Power On/Off button
  • System Reset button
LEDs:
  • Power LED
  • Hard drive activity LED
  • 2x Network activity LEDs
  • System Overheat LED
  • Power fail LED
Motherboard (for CSE-216BE2C-R920LPB ):
  • X10DRC-LN4+ : X10DRC-T4+
  • X10DRH-C : X10DRH-CLN4
  • X10DRH-CT : X10DRH-I
  • X10DRH-iT : X10DRi
  • X10DRi-LN4+ : X10DRi-T
  • X10DRi-T4+ : X9DAi
System Cooling:
  • Fans: 3x 80mm 7000 RPM PWM fans
  • Optional : 5x 60mm middle fan kit: MCP-320-82603-0N
 
System Monitoring: Chassis intrusion switch
 
Operating Environment (System)
  • Operating Temperature Range: 5°C ~ 35°C (41°F ~ 95°F)
  • Non-Operating Temperature Range: -40°C ~ 60°C (-40°F ~ 140°F)
  • Operating Relative Humidity Range: 8% ~ 90% (non-condensing)
  • Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)
Power Supply:
920W Redundant High-Efficiency Power Supplies w/ Power Distributor, PMBus 1.2, I2C, and PFC
AC Input:100-240 V, 50-60 Hz, 11-4.5 Amp
DC Output:
  • +5V standby: 4A
  • +12V: 75A
With Power Distributor:
  • +5V: 45A
  • +3.3V: 24A
  • -12V: 0.6A
Certification: Platinum Certified
 
Regulatory (Power Supply)

Power Supply Safety / EMC:
  • USA - UL listed
  • Canada - CUL listed
  • Germany - TUV Certified
  • EN 60950/IEC 60950-Compliant
  • CB Report
  • CCC Certification