Falcon 4420 Handheld Terminal

  • OUTSTANDING ERGONOMICS
Industry leading ergonomics combine superb balance, light weight and arched  contours for ease of use.
  • VISIBILITY
Easy to read 200 NIT, 3.5” QVGA display provides ease of use in a wide variety of lighting conditions.
  • FLEXIBILITY
Flexible configurations provide choice of two operating systems, five bar code scan engines and eight keypads.
  • RUGGED
Rugged construction survives industrial environments and multiple drops to concrete.
  • AUDIBLE FEEDBACK
Loudest beeper on the market, 86dBA at 24”/61 cm, provides audible feedback in noisy operating environments.
  • STANDARDS
State of the art partnerships leverage IEEE technology standards: Microsoft Windows; Intel X-Scale architecture; Cisco and Summit WiFi CCX v 4 certified; Bluetooth® wireless technology.

Manufacturer Part Number
951251340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS
DIMENSIONS Length: 9.0” / 22.6 cm Width at display: 3.5” / 8.6 cm
Width at grip: 2.5” / 6.4 cm Height at grip: 1.6” / 4.1 cm
KEYBOARDS 48-key full alphanumeric; Full alphanumeric keyboard have 5250 overlay
DISPLAY 3.5” active matrix TFT QVGA display; 320 x 240, pixels; 64K colors, up to 200 NIT, anti-reflective
OPERATING TEMPERATURE 14° to 122° F / -10° to 50° C
STORAGE TEMPERATURE -13° to 158° F / -25° to 70° C
DROP RESISTANCE Survives twelve 5.0’ / 1.5m drops to concrete
SEALING PROTECTION CLASS CIE IEC 60529, Rating IP54

SYSTEM
MICROPROCESSOR Intel® XScale™ PXA255, 400 MHz
MAIN BATTERY Rechargeable LiIon battery pack; 2400 mAh @ 3.7 v nominal
BACKUP BATTERY Rechargeable lithium backup battery
POWER MANAGEMENT Sleep/off mode with programmable timeout: 5 mA; Idle mode: 60 mA; Operating mode: 155 mA.; Low battery indicator

COMMUNICATIONS
LOCAL AREA NETWORK 802.11g CCX V4 certifed
PERSONAL AREA NETWORK Bluetooth class 2, v1.2
COM PORTS RS232, USB v1.1 Client
DOCK COMMUNICATIONS USB 1.1 & RS232
BEEP TONE 86dBA (at 24” / 61 cm) / 100dBA (at 10 cm) Programmable for pitch and duration

READING
LASER SCAN ENGINE Long Range (LR): 8 - 210 inches (20 - 533 cm)

SAFETY AND REGULATORY
ELECTRICAL EN60950-1, UL60950-1, CSA60950-1
BATTERY IATA/UN 38.3
EMISSIONS FCC Part 15C, EN55022, VCCI, ICES-003, CNS 13438, AS/NZS CISPR 22
RADIO FCC Part 15:247, EN 300 328
LASER CLASSIFICATION CDRH Class II, IEC 60825-1, Class 2; Class 3R for ALR devices
RADIO APPROVED COUNTRIES Contact Datalogic